multicomp PRO Wirewound Resistor, 0.56 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro MCPRM07WJW56KB00

Description
WIREWOUND RESISTOR, 0.56 OHM, 7W, 5%, RADIAL; Resistance:0.56ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 0.56 OHM, 7W, 5%, RADIAL; Resistance:0.56ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 0.56 Ohm, 7W, 5%, Radial from Multicomp Pro is designed for continuous full load operation at an ambient temperature of 70°C. It features a power rating of 7 watts and operates within a temperature range of -55°C to +155°C. The resistance tolerance is ±5%, and it is suitable for applications requiring a wire-wound resistance range of 0.1Ω to 27Ω. The resistor is constructed with a ceramic body and tin-plated iron end caps, ensuring durability and reliability. It has a temperature coefficient of ±400 PPM/°C for resistances below 20Ω and ±350 PPM/°C for higher values. Performance specifications include a short-time overload tolerance of ±(5% +0.05Ω) and a solderability rating of a minimum of 95% coverage. This component is RoHS compliant, making it suitable for environmentally conscious designs. Its radial leaded configuration allows for easy integration into various electronic circuits.

Datasheet Summary
Powered by GS/AI

The Wirewound Resistor, 0.56 Ohm, 7W, 5%, Radial from Multicomp Pro is designed for continuous full load operation at an ambient temperature of 70°C. It features a power rating of 7 watts and operates within a temperature range of -55°C to +155°C. The resistance tolerance is ±5%, and it is suitable for applications requiring a wire-wound resistance range of 0.1Ω to 27Ω. The resistor is constructed with a ceramic body and tin-plated iron end caps, ensuring durability and reliability. It has a temperature coefficient of ±400 PPM/°C for resistances below 20Ω and ±350 PPM/°C for higher values. Performance specifications include a short-time overload tolerance of ±(5% +0.05Ω) and a solderability rating of a minimum of 95% coverage. This component is RoHS compliant, making it suitable for environmentally conscious designs. Its radial leaded configuration allows for easy integration into various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.56 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro - 16R2004 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.56 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro
16R2004
Wirewound Resistor, 0.56 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro 16R2004
WIREWOUND RESISTOR, 0.56 OHM, 7W, 5%, RADIAL; Resistance:0.56ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.56 OHM, 7W, 5%, RADIAL; Resistance:0.56ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2004
Product Name Wirewound Resistor, 0.56 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers