multicomp PRO Wirewound Resistor, 560 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM07WJW561B00

Description
WIREWOUND RESISTOR, 560 OHM, 7W, 5%, RADIAL LEAD; Resistance:560ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 560 OHM, 7W, 5%, RADIAL LEAD; Resistance:560ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 560 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro - 16R2006 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 560 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
16R2006
Wirewound Resistor, 560 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro 16R2006
WIREWOUND RESISTOR, 560 OHM, 7W, 5%, RADIAL LEAD; Resistance:560ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 560 OHM, 7W, 5%, RADIAL LEAD; Resistance:560ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2006
Product Name Wirewound Resistor, 560 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details