multicomp PRO Wirewound Resistor, 470 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM07WJW471B00

Description
WIREWOUND RESISTOR, 470 OHM, 7W, 5%, RADIAL LEAD; Resistance:470ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 470 OHM, 7W, 5%, RADIAL LEAD; Resistance:470ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 470 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro - 16R2003 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
16R2003
Wirewound Resistor, 470 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro 16R2003
WIREWOUND RESISTOR, 470 OHM, 7W, 5%, RADIAL LEAD; Resistance:470ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 470 OHM, 7W, 5%, RADIAL LEAD; Resistance:470ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2003
Product Name Wirewound Resistor, 470 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers