multicomp PRO Wirewound Resistor, 430 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM07WJW431B00

Description
WIREWOUND RESISTOR, 430 OHM, 7W, 5%, RADIAL LEAD; Resistance:430ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 430 OHM, 7W, 5%, RADIAL LEAD; Resistance:430ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 430 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro - 16R2000 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 430 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
16R2000
Wirewound Resistor, 430 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro 16R2000
WIREWOUND RESISTOR, 430 OHM, 7W, 5%, RADIAL LEAD; Resistance:430ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 430 OHM, 7W, 5%, RADIAL LEAD; Resistance:430ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R2000
Product Name Wirewound Resistor, 430 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661796 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details