multicomp PRO Wirewound Resistor, 390 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM07WJW391B00

Description
WIREWOUND RESISTOR, 390 OHM, 7W, 5%, RADIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 390 OHM, 7W, 5%, RADIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 390 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1997 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 390 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
16R1997
Wirewound Resistor, 390 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro 16R1997
WIREWOUND RESISTOR, 390 OHM, 7W, 5%, RADIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 390 OHM, 7W, 5%, RADIAL LEAD; Resistance:390ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1997
Product Name Wirewound Resistor, 390 Ohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C14680RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details