multicomp PRO Wirewound Resistor, 39 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro MCPRM07WJW390B00

Description
WIREWOUND RESISTOR, 39 OHM, 7W, 5%, RADIAL; Resistance:39ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 39 OHM, 7W, 5%, RADIAL; Resistance:39ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 39 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro - 16R1996 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 39 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro
16R1996
Wirewound Resistor, 39 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro 16R1996
WIREWOUND RESISTOR, 39 OHM, 7W, 5%, RADIAL; Resistance:39ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 39 OHM, 7W, 5%, RADIAL; Resistance:39ohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1996
Product Name Wirewound Resistor, 39 Ohm, 7W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details