multicomp PRO Metal Film Resistor, 3.9Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM07WJP392B00

Description
METAL FILM RESISTOR, 3.9KOHM, 7W, 5%, RADIAL LEAD; Resistance:3.9kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 3.9KOHM, 7W, 5%, RADIAL LEAD; Resistance:3.9kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 3.9Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1985 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.9Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
16R1985
Metal Film Resistor, 3.9Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro 16R1985
METAL FILM RESISTOR, 3.9KOHM, 7W, 5%, RADIAL LEAD; Resistance:3.9kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.9KOHM, 7W, 5%, RADIAL LEAD; Resistance:3.9kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1985
Product Name Metal Film Resistor, 3.9Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details