multicomp PRO Metal Film Resistor, 3.3Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM07WJP332B00

Description
METAL FILM RESISTOR, 3.3KOHM, 7W, 5%, RADIAL LEAD; Resistance:3.3kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 3.3KOHM, 7W, 5%, RADIAL LEAD; Resistance:3.3kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 3.3Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1984 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.3Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
16R1984
Metal Film Resistor, 3.3Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro 16R1984
METAL FILM RESISTOR, 3.3KOHM, 7W, 5%, RADIAL LEAD; Resistance:3.3kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.3KOHM, 7W, 5%, RADIAL LEAD; Resistance:3.3kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1984
Product Name Metal Film Resistor, 3.3Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details