multicomp PRO Metal Film Resistor, 130Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM07WJP134B00

Description
METAL FILM RESISTOR, 130KOHM, 7W, 5%, RADIAL LEAD; Resistance:130kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 130KOHM, 7W, 5%, RADIAL LEAD; Resistance:130kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 130Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1979 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 130Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
16R1979
Metal Film Resistor, 130Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro 16R1979
METAL FILM RESISTOR, 130KOHM, 7W, 5%, RADIAL LEAD; Resistance:130kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 130KOHM, 7W, 5%, RADIAL LEAD; Resistance:130kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1979
Product Name Metal Film Resistor, 130Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 130000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers