multicomp PRO Metal Film Resistor, 11Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM07WJP113B00

Description
METAL FILM RESISTOR, 11KOHM, 7W, 5%, RADIAL LEAD; Resistance:11kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 11KOHM, 7W, 5%, RADIAL LEAD; Resistance:11kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 11Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1977 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 11Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
16R1977
Metal Film Resistor, 11Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro 16R1977
METAL FILM RESISTOR, 11KOHM, 7W, 5%, RADIAL LEAD; Resistance:11kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 11KOHM, 7W, 5%, RADIAL LEAD; Resistance:11kohm; Product Range:MCPR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1977
Product Name Metal Film Resistor, 11Kohm, 7W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details