multicomp PRO Metal Film Resistor, 36Kohm, 5W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM05WJP363B00

Description
METAL FILM RESISTOR, 36KOHM, 5W, 5%, RADIAL LEAD; Resistance:36kohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 36KOHM, 5W, 5%, RADIAL LEAD; Resistance:36kohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 36Kohm, 5W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1968 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 36Kohm, 5W, 5%, Radial Lead; Resistance Multicomp Pro
16R1968
Metal Film Resistor, 36Kohm, 5W, 5%, Radial Lead; Resistance Multicomp Pro 16R1968
METAL FILM RESISTOR, 36KOHM, 5W, 5%, RADIAL LEAD; Resistance:36kohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 36KOHM, 5W, 5%, RADIAL LEAD; Resistance:36kohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1968
Product Name Metal Film Resistor, 36Kohm, 5W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 36000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers