multicomp PRO Metal Film Resistor, 200 Ohm, 5W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM05WJP201B00

Description
METAL FILM RESISTOR, 200 OHM, 5W, 5%, RADIAL LEAD; Resistance:200ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 200 OHM, 5W, 5%, RADIAL LEAD; Resistance:200ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 200 Ohm, 5W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1956 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 5W, 5%, Radial Lead; Resistance Multicomp Pro
16R1956
Metal Film Resistor, 200 Ohm, 5W, 5%, Radial Lead; Resistance Multicomp Pro 16R1956
METAL FILM RESISTOR, 200 OHM, 5W, 5%, RADIAL LEAD; Resistance:200ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200 OHM, 5W, 5%, RADIAL LEAD; Resistance:200ohm; Product Range:MCPR Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1956
Product Name Metal Film Resistor, 200 Ohm, 5W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details