multicomp PRO Wirewound Resistor, 0.56 Ohm, 3W, 5%, Radial; Resistance Multicomp Pro MCPRM03WJW56KB00

Description
WIREWOUND RESISTOR, 0.56 OHM, 3W, 5%, RADIAL; Resistance:0.56ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.56 OHM, 3W, 5%, RADIAL; Resistance:0.56ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.56 Ohm, 3W, 5%, Radial; Resistance Multicomp Pro - 16R1942 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.56 Ohm, 3W, 5%, Radial; Resistance Multicomp Pro
16R1942
Wirewound Resistor, 0.56 Ohm, 3W, 5%, Radial; Resistance Multicomp Pro 16R1942
WIREWOUND RESISTOR, 0.56 OHM, 3W, 5%, RADIAL; Resistance:0.56ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.56 OHM, 3W, 5%, RADIAL; Resistance:0.56ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1942
Product Name Wirewound Resistor, 0.56 Ohm, 3W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers