multicomp PRO Metal Film Resistor, 680 Ohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM03WJP681B00

Description
METAL FILM RESISTOR, 680 OHM, 3W, 5%, RADIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 680 OHM, 3W, 5%, RADIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 680 Ohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1925 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 680 Ohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro
16R1925
Metal Film Resistor, 680 Ohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro 16R1925
METAL FILM RESISTOR, 680 OHM, 3W, 5%, RADIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 680 OHM, 3W, 5%, RADIAL LEAD; Resistance:680ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1925
Product Name Metal Film Resistor, 680 Ohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details