multicomp PRO Resistor, Metal Film, 5.6Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM03WJP562B00

Description
RESISTOR, METAL FILM, 5.6KOHM, 3W, 5%, RADIAL LEAD; Resistance:5.6kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 5.6KOHM, 3W, 5%, RADIAL LEAD; Resistance:5.6kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 5.6Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1922 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 5.6Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro
16R1922
Resistor, Metal Film, 5.6Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro 16R1922
RESISTOR, METAL FILM, 5.6KOHM, 3W, 5%, RADIAL LEAD; Resistance:5.6kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 5.6KOHM, 3W, 5%, RADIAL LEAD; Resistance:5.6kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1922
Product Name Resistor, Metal Film, 5.6Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details