multicomp PRO Metal Film Resistor, 47Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM03WJP473B00

Description
METAL FILM RESISTOR, 47KOHM, 3W, 5%, RADIAL LEAD; Resistance:47kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 47KOHM, 3W, 5%, RADIAL LEAD; Resistance:47kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 47Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1917 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro
16R1917
Metal Film Resistor, 47Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro 16R1917
METAL FILM RESISTOR, 47KOHM, 3W, 5%, RADIAL LEAD; Resistance:47kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47KOHM, 3W, 5%, RADIAL LEAD; Resistance:47kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1917
Product Name Metal Film Resistor, 47Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details