multicomp PRO Metal Film Resistor, 47 Ohm, 3W, 5%, Radial; Resistance Multicomp Pro MCPRM03WJP470B00

Description
METAL FILM RESISTOR, 47 OHM, 3W, 5%, RADIAL; Resistance:47ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 47 OHM, 3W, 5%, RADIAL; Resistance:47ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 47 Ohm, 3W, 5%, Radial; Resistance Multicomp Pro - 16R1914 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47 Ohm, 3W, 5%, Radial; Resistance Multicomp Pro
16R1914
Metal Film Resistor, 47 Ohm, 3W, 5%, Radial; Resistance Multicomp Pro 16R1914
METAL FILM RESISTOR, 47 OHM, 3W, 5%, RADIAL; Resistance:47ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47 OHM, 3W, 5%, RADIAL; Resistance:47ohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1914
Product Name Metal Film Resistor, 47 Ohm, 3W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details