multicomp PRO Resistor, Metal Film, 1.5Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM03WJP152B00

Description
RESISTOR, METAL FILM, 1.5KOHM, 3W, 5%, RADIAL LEAD; Resistance:1.5kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 1.5KOHM, 3W, 5%, RADIAL LEAD; Resistance:1.5kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 1.5Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1908 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.5Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro
16R1908
Resistor, Metal Film, 1.5Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro 16R1908
RESISTOR, METAL FILM, 1.5KOHM, 3W, 5%, RADIAL LEAD; Resistance:1.5kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.5KOHM, 3W, 5%, RADIAL LEAD; Resistance:1.5kohm; Product Range:MCPR Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1908
Product Name Resistor, Metal Film, 1.5Kohm, 3W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details