multicomp PRO Resistor Wirewound, 0.56 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro MCPRM02WJW56KB00

Description
RESISTOR WIREWOUND, 0.56 OHM, 2W, 5%, RADIAL; Resistance:0.56ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
RESISTOR WIREWOUND, 0.56 OHM, 2W, 5%, RADIAL; Resistance:0.56ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 0.56 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro - 16R1897 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.56 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro
16R1897
Resistor Wirewound, 0.56 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro 16R1897
RESISTOR WIREWOUND, 0.56 OHM, 2W, 5%, RADIAL; Resistance:0.56ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.56 OHM, 2W, 5%, RADIAL; Resistance:0.56ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1897
Product Name Resistor Wirewound, 0.56 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers