multicomp PRO Wirewound Resistor, 5.6 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro MCPRM02WJW56JB00

Description
WIREWOUND RESISTOR, 5.6 OHM, 2W, 5%, RADIAL; Resistance:5.6ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 5.6 OHM, 2W, 5%, RADIAL; Resistance:5.6ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 5.6 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro - 16R1896 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5.6 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro
16R1896
Wirewound Resistor, 5.6 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro 16R1896
WIREWOUND RESISTOR, 5.6 OHM, 2W, 5%, RADIAL; Resistance:5.6ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 5.6 OHM, 2W, 5%, RADIAL; Resistance:5.6ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1896
Product Name Wirewound Resistor, 5.6 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A750RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details