WIREWOUND RESISTOR, 3 OHM, 2W, 5%, RADIAL; Resistance:3ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 16R1886 |
| Product Name | Wirewound Resistor, 3 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Radial Leads; Radial Leaded |
| Resistance Range | 3 ohms |