multicomp PRO Metal Film Resistor, 75 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro MCPRM02WJP750B00

Description
METAL FILM RESISTOR, 75 OHM, 2W, 5%, RADIAL; Resistance:75ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 75 OHM, 2W, 5%, RADIAL; Resistance:75ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 75 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro - 16R1869 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 75 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro
16R1869
Metal Film Resistor, 75 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro 16R1869
METAL FILM RESISTOR, 75 OHM, 2W, 5%, RADIAL; Resistance:75ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 75 OHM, 2W, 5%, RADIAL; Resistance:75ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1869
Product Name Metal Film Resistor, 75 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details