multicomp PRO Resistor, Metal Film, 5.6Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM02WJP562B00

Description
RESISTOR, METAL FILM, 5.6KOHM, 2W, 5%, RADIAL LEAD; Resistance:5.6kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 5.6KOHM, 2W, 5%, RADIAL LEAD; Resistance:5.6kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 5.6Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1865 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 5.6Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro
16R1865
Resistor, Metal Film, 5.6Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro 16R1865
RESISTOR, METAL FILM, 5.6KOHM, 2W, 5%, RADIAL LEAD; Resistance:5.6kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 5.6KOHM, 2W, 5%, RADIAL LEAD; Resistance:5.6kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1865
Product Name Resistor, Metal Film, 5.6Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details