multicomp PRO Metal Film Resistor, 4.7Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM02WJP472B00

Description
METAL FILM RESISTOR, 4.7KOHM, 2W, 5%, RADIAL LEAD; Resistance:4.7kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 4.7KOHM, 2W, 5%, RADIAL LEAD; Resistance:4.7kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 4.7Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1862 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro
16R1862
Metal Film Resistor, 4.7Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro 16R1862
METAL FILM RESISTOR, 4.7KOHM, 2W, 5%, RADIAL LEAD; Resistance:4.7kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.7KOHM, 2W, 5%, RADIAL LEAD; Resistance:4.7kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1862
Product Name Metal Film Resistor, 4.7Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details