multicomp PRO Metal Film Resistor, 47 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro MCPRM02WJP470B00

Description
METAL FILM RESISTOR, 47 OHM, 2W, 5%, RADIAL; Resistance:47ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 47 OHM, 2W, 5%, RADIAL; Resistance:47ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 47 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro - 16R1860 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro
16R1860
Metal Film Resistor, 47 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro 16R1860
METAL FILM RESISTOR, 47 OHM, 2W, 5%, RADIAL; Resistance:47ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47 OHM, 2W, 5%, RADIAL; Resistance:47ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1860
Product Name Metal Film Resistor, 47 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details