multicomp PRO Metal Film Resistor, 430 Ohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM02WJP431B00

Description
METAL FILM RESISTOR, 430 OHM, 2W, 5%, RADIAL LEAD; Resistance:430ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 430 OHM, 2W, 5%, RADIAL LEAD; Resistance:430ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 430 Ohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1858 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 430 Ohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro
16R1858
Metal Film Resistor, 430 Ohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro 16R1858
METAL FILM RESISTOR, 430 OHM, 2W, 5%, RADIAL LEAD; Resistance:430ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 430 OHM, 2W, 5%, RADIAL LEAD; Resistance:430ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1858
Product Name Metal Film Resistor, 430 Ohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details