multicomp PRO Metal Film Resistor, 43 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro MCPRM02WJP430B00

Description
METAL FILM RESISTOR, 43 OHM, 2W, 5%, RADIAL; Resistance:43ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 43 OHM, 2W, 5%, RADIAL; Resistance:43ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 43 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro - 16R1857 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 43 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro
16R1857
Metal Film Resistor, 43 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro 16R1857
METAL FILM RESISTOR, 43 OHM, 2W, 5%, RADIAL; Resistance:43ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 43 OHM, 2W, 5%, RADIAL; Resistance:43ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1857
Product Name Metal Film Resistor, 43 Ohm, 2W, 5%, Radial; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details