multicomp PRO Metal Film Resistor, 3.9Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM02WJP392B00

Description
METAL FILM RESISTOR, 3.9KOHM, 2W, 5%, RADIAL LEAD; Resistance:3.9kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 3.9KOHM, 2W, 5%, RADIAL LEAD; Resistance:3.9kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 3.9Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1856 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.9Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro
16R1856
Metal Film Resistor, 3.9Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro 16R1856
METAL FILM RESISTOR, 3.9KOHM, 2W, 5%, RADIAL LEAD; Resistance:3.9kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.9KOHM, 2W, 5%, RADIAL LEAD; Resistance:3.9kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1856
Product Name Metal Film Resistor, 3.9Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details