multicomp PRO Metal Film Resistor, 30 Ohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM02WJP300B00

Description
METAL FILM RESISTOR, 30 OHM, 2W, 5%, RADIAL LEAD; Resistance:30ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 30 OHM, 2W, 5%, RADIAL LEAD; Resistance:30ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 30 Ohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1848 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 30 Ohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro
16R1848
Metal Film Resistor, 30 Ohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro 16R1848
METAL FILM RESISTOR, 30 OHM, 2W, 5%, RADIAL LEAD; Resistance:30ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 30 OHM, 2W, 5%, RADIAL LEAD; Resistance:30ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1848
Product Name Metal Film Resistor, 30 Ohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details