multicomp PRO Resistor, Metal Film, 2.7Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM02WJP272B00

Description
RESISTOR, METAL FILM, 2.7KOHM, 2W, 5%, RADIAL LEAD; Resistance:2.7kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 2.7KOHM, 2W, 5%, RADIAL LEAD; Resistance:2.7kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 2.7Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1847 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2.7Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro
16R1847
Resistor, Metal Film, 2.7Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro 16R1847
RESISTOR, METAL FILM, 2.7KOHM, 2W, 5%, RADIAL LEAD; Resistance:2.7kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 2.7KOHM, 2W, 5%, RADIAL LEAD; Resistance:2.7kohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1847
Product Name Resistor, Metal Film, 2.7Kohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details