multicomp PRO Metal Film Resistor, 200 Ohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro MCPRM02WJP201B00

Description
METAL FILM RESISTOR, 200 OHM, 2W, 5%, RADIAL LEAD; Resistance:200ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 200 OHM, 2W, 5%, RADIAL LEAD; Resistance:200ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 200 Ohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro - 16R1841 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro
16R1841
Metal Film Resistor, 200 Ohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro 16R1841
METAL FILM RESISTOR, 200 OHM, 2W, 5%, RADIAL LEAD; Resistance:200ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200 OHM, 2W, 5%, RADIAL LEAD; Resistance:200ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R1841
Product Name Metal Film Resistor, 200 Ohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Radial Leads; Radial Leaded
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details