The Metal Film Resistor, 100 Ohm, 2W, 5%, Radial Lead from Multicomp Pro is designed for applications requiring reliable performance and stability. It has a power rating of 2 watts and a resistance tolerance of ±5%. The resistor features excellent flame and moisture resistance, making it suitable for various environmental conditions. With a temperature coefficient of ±350 PPM/°C for resistances of 20 Ohms and above, it ensures minimal variation with temperature changes. The resistor is also self-extinguishing and mechanically robust, providing good terminal strength and solderability with a minimum of 95% coverage. This component is RoHS compliant, indicating it meets environmental standards for hazardous substances. Its compact design and reliable specifications make it a suitable choice for engineers looking for a dependable resistor in their projects.
METAL FILM RESISTOR, 100 OHM, 2W, 5%, RADIAL LEAD; Resistance:100ohm; Product Range:MCPR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 16R1835 |
| Product Name | Metal Film Resistor, 100 Ohm, 2W, 5%, Radial Lead; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Radial Leads; Radial Leaded |
| Resistance Range | 100 ohms |