multicomp PRO Tool Pouch, 50R; Bag Type Multicomp Pro MCPOUCH-50

Description
TOOL POUCH, 50R; Bag Type:Tool; Bag Material:-; External Height - Imperial:-; External Height - Metric:-; External Width - Imperial:-; External Width - Metric:-; External Depth - Imperial:-; External Depth - Metric:-; Product Range:-RoHS Compliant: NA
Datasheet
Description
TOOL POUCH, 50R; Bag Type:Tool; Bag Material:-; External Height - Imperial:-; External Height - Metric:-; External Width - Imperial:-; External Width - Metric:-; External Depth - Imperial:-; External Depth - Metric:-; Product Range:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Pouch, 50R; Bag Type Multicomp Pro - 06AC3290 - Newark, An Avnet Company
Chicago, IL, United States
Tool Pouch, 50R; Bag Type Multicomp Pro
06AC3290
Tool Pouch, 50R; Bag Type Multicomp Pro 06AC3290
TOOL POUCH, 50R; Bag Type:Tool; Bag Material:-; External Height - Imperial:-; External Height - Metric:-; External Width - Imperial:-; External Width - Metric:-; External Depth - Imperial:-; External Depth - Metric:-; Product Range:-RoHS Compliant: NA

TOOL POUCH, 50R; Bag Type:Tool; Bag Material:-; External Height - Imperial:-; External Height - Metric:-; External Width - Imperial:-; External Width - Metric:-; External Depth - Imperial:-; External Depth - Metric:-; Product Range:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 06AC3290
Product Name Tool Pouch, 50R; Bag Type Multicomp Pro
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details