multicomp PRO Through Hole Metal Film Resistor, Mcpmr Series, 56 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro MCPMR02SJ0563A10

Description
Through Hole Metal Film Resistor, MCPMR Series, 56 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MCPMR Series, 56 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mcpmr Series, 56 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro - 58T9702 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mcpmr Series, 56 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
58T9702
Through Hole Metal Film Resistor, Mcpmr Series, 56 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro 58T9702
Through Hole Metal Film Resistor, MCPMR Series, 56 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MCPMR Series, 56 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58T9702
Product Name Through Hole Metal Film Resistor, Mcpmr Series, 56 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details