multicomp PRO Res, 22R, 2W, Axial, Metal Film; Resistance Multicomp Pro MCPMR02SJ0220A10

Description
RES, 22R, 2W, AXIAL, METAL FILM; Resistance:22ohm; Product Range:MCPMR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet
Description
RES, 22R, 2W, AXIAL, METAL FILM; Resistance:22ohm; Product Range:MCPMR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 2W, Axial, Metal Film; Resistance Multicomp Pro - 58T9696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 2W, Axial, Metal Film; Resistance Multicomp Pro
58T9696
Res, 22R, 2W, Axial, Metal Film; Resistance Multicomp Pro 58T9696
RES, 22R, 2W, AXIAL, METAL FILM; Resistance:22ohm; Product Range:MCPMR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 22R, 2W, AXIAL, METAL FILM; Resistance:22ohm; Product Range:MCPMR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58T9696
Product Name Res, 22R, 2W, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details