multicomp PRO Through Hole Metal Film Resistor, Mcpmr Series, 100 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro MCPMR02SJ0104A10

Description
Through Hole Metal Film Resistor, MCPMR Series, 100 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MCPMR Series, 100 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mcpmr Series, 100 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro - 58T9691 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mcpmr Series, 100 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
58T9691
Through Hole Metal Film Resistor, Mcpmr Series, 100 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro 58T9691
Through Hole Metal Film Resistor, MCPMR Series, 100 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MCPMR Series, 100 kohm, 2 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58T9691
Product Name Through Hole Metal Film Resistor, Mcpmr Series, 100 Kohm, 2 W, 5%, 500 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details