RES, 10K, 2W, AXIAL, METAL FILM; Resistance:10kohm; Product Range:MCPMR Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58T9690 |
| Product Name | Res, 10K, 2W, Axial, Metal Film; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 10000 ohms |
| Tolerance | 5 +/- % |