multicomp PRO Through Hole Metal Film Resistor, Mcpmr Series, 56 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro MCPMR01TJ0563A50

Description
Through Hole Metal Film Resistor, MCPMR Series, 56 kohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MCPMR Series, 56 kohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mcpmr Series, 56 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro - 58T9688 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mcpmr Series, 56 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
58T9688
Through Hole Metal Film Resistor, Mcpmr Series, 56 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro 58T9688
Through Hole Metal Film Resistor, MCPMR Series, 56 kohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MCPMR Series, 56 kohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58T9688
Product Name Through Hole Metal Film Resistor, Mcpmr Series, 56 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details