multicomp PRO Res, 47R, 1W, Axial, Metal Film; Resistance Multicomp Pro MCPMR01TJ0470A50

Description
RES, 47R, 1W, AXIAL, METAL FILM; Resistance:47ohm; Product Range:MCPMR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet
Description
RES, 47R, 1W, AXIAL, METAL FILM; Resistance:47ohm; Product Range:MCPMR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R, 1W, Axial, Metal Film; Resistance Multicomp Pro - 58T9686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1W, Axial, Metal Film; Resistance Multicomp Pro
58T9686
Res, 47R, 1W, Axial, Metal Film; Resistance Multicomp Pro 58T9686
RES, 47R, 1W, AXIAL, METAL FILM; Resistance:47ohm; Product Range:MCPMR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 47R, 1W, AXIAL, METAL FILM; Resistance:47ohm; Product Range:MCPMR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58T9686
Product Name Res, 47R, 1W, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 47 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details