RES, 100K, 1W, AXIAL, METAL FILM; Resistance:100kohm; Product Range:MCPMR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58T9677 |
| Product Name | Res, 100K, 1W, Axial, Metal Film; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 100000 ohms |
| Tolerance | 5 +/- % |