multicomp PRO Res, 10R, 1W, Axial, Metal Film; Resistance Multicomp Pro MCPMR01TJ0100A50

Description
RES, 10R, 1W, AXIAL, METAL FILM; Resistance:10ohm; Product Range:MCPMR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 1W, AXIAL, METAL FILM; Resistance:10ohm; Product Range:MCPMR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 1W, Axial, Metal Film; Resistance Multicomp Pro - 58T9676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1W, Axial, Metal Film; Resistance Multicomp Pro
58T9676
Res, 10R, 1W, Axial, Metal Film; Resistance Multicomp Pro 58T9676
RES, 10R, 1W, AXIAL, METAL FILM; Resistance:10ohm; Product Range:MCPMR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RES, 10R, 1W, AXIAL, METAL FILM; Resistance:10ohm; Product Range:MCPMR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58T9676
Product Name Res, 10R, 1W, Axial, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details