multicomp PRO Fuse, Pcb, 500Ma, 250V, Slow Blow; Fuse Current Multicomp Pro MCPMP 0.5A 250V

Description
FUSE, PCB, 500mA, 250V, SLOW BLOW; Fuse Current:500mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 500mA, 250V, SLOW BLOW; Fuse Current:500mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 500Ma, 250V, Slow Blow; Fuse Current Multicomp Pro - 95M6654 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 500Ma, 250V, Slow Blow; Fuse Current Multicomp Pro
95M6654
Fuse, Pcb, 500Ma, 250V, Slow Blow; Fuse Current Multicomp Pro 95M6654
FUSE, PCB, 500mA, 250V, SLOW BLOW; Fuse Current:500mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes

FUSE, PCB, 500mA, 250V, SLOW BLOW; Fuse Current:500mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6654
Product Name Fuse, Pcb, 500Ma, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625115 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers