multicomp PRO Float Switch, No, S/steel; Operating Pressure Max Multicomp MCPLS-045A-3VAI

Description
FLOAT SWITCH, NO, S/STEEL; Operating Pressure Max:-; Sensor Body Material:Stainless Steel; Output Current:1A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:10VA; Body Material:Stainless Steel; Case Material:Stainless Steel; RoHS Compliant: Yes
Description
FLOAT SWITCH, NO, S/STEEL; Operating Pressure Max:-; Sensor Body Material:Stainless Steel; Output Current:1A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:10VA; Body Material:Stainless Steel; Case Material:Stainless Steel; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Float Switch, No, S/steel; Operating Pressure Max Multicomp - 51R6773 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, No, S/steel; Operating Pressure Max Multicomp
51R6773
Float Switch, No, S/steel; Operating Pressure Max Multicomp 51R6773
FLOAT SWITCH, NO, S/STEEL; Operating Pressure Max:-; Sensor Body Material:Stainless Steel; Output Current:1A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:10VA; Body Material:Stainless Steel; Case Material:Stainless Steel; RoHS Compliant: Yes

FLOAT SWITCH, NO, S/STEEL; Operating Pressure Max:-; Sensor Body Material:Stainless Steel; Output Current:1A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:10VA; Body Material:Stainless Steel; Case Material:Stainless Steel; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 51R6773
Product Name Float Switch, No, S/steel; Operating Pressure Max Multicomp
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Measurement - Level - vibration - 159300210 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
Water-Level Sensors - 11030221-00 - TE Connectivity
Specs
Media Type Liquid
Meter Technology Type Other (Such as tilt etc.)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details