multicomp PRO Sensor, Float Switch, Vertical; Operating Pressure Max Multicomp MCPLS-020-A-3

Description
SENSOR, FLOAT SWITCH, VERTICAL; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:10VA; Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes
Description
SENSOR, FLOAT SWITCH, VERTICAL; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:10VA; Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Float Switch, Vertical; Operating Pressure Max Multicomp - 94M8272 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Vertical; Operating Pressure Max Multicomp
94M8272
Sensor, Float Switch, Vertical; Operating Pressure Max Multicomp 94M8272
SENSOR, FLOAT SWITCH, VERTICAL; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:10VA; Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, VERTICAL; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:1A; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:10VA; Body Material:PP (Polypropylene); Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 94M8272
Product Name Sensor, Float Switch, Vertical; Operating Pressure Max Multicomp
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Measurement - Level - float-switch - 159300261 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details