PELTIER MODULE, 51.6W, 40 x 40 x 7.05mm; No. of Stages:2 Stage; Cooling Power Pc:51.6W; Current Max @ Diff Temperature Max:8.5A; Voltage Max @ Diff Temperature Max:16.1VDC; Length:40mm; Width:40mm; Depth:7.05mm; Power Rating:51.6W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1461 |
| Product Name | Peltier Module, 51.6W, 40 X 40 X 7.05Mm; No. Of Stages Multicomp Pro |