PELTIER MODULE, 8.7W, 40 x 40 x 7mm; No. of Stages:2 Stage; Cooling Power Pc:8.7W; Current Max @ Diff Temperature Max:2.8A; Voltage Max @ Diff Temperature Max:15.7VDC; Length:40mm; Width:40mm; Depth:7mm; Product Range:MCPK Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 08P1460 |
| Product Name | Peltier Module, 8.7W, 40 X 40 X 7Mm; No. Of Stages Multicomp Pro |