multicomp PRO Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp MCPIP-T8L-111

Description
SENSOR, INDUCTIVE, 0.9MM, 10V-30V; Sensing Range Max:0.9mm; Thread Size - Metric:M8; Sensor Output:PNP-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
SENSOR, INDUCTIVE, 0.9MM, 10V-30V; Sensing Range Max:0.9mm; Thread Size - Metric:M8; Sensor Output:PNP-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp - 49X0824 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp
49X0824
Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp 49X0824
SENSOR, INDUCTIVE, 0.9MM, 10V-30V; Sensing Range Max:0.9mm; Thread Size - Metric:M8; Sensor Output:PNP-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, INDUCTIVE, 0.9MM, 10V-30V; Sensing Range Max:0.9mm; Thread Size - Metric:M8; Sensor Output:PNP-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 49X0824
Product Name Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
NAMUR Inductive Proximity Sensor - S3252 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensors, Transducers - Proximity Sensors - Industrial - 1100095-TL-PP702 - Win Source Electronics
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.2000 inch (5.08 mm)
View Details
3 suppliers