multicomp PRO Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp MCPIP-T8L-101

Description
SENSOR, INDUCTIVE, 0.9MM, 10V-30V; Sensing Range Max:0.9mm; Thread Size - Metric:M8; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 0.9MM, 10V-30V; Sensing Range Max:0.9mm; Thread Size - Metric:M8; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp - 49X0823 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp
49X0823
Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp 49X0823
SENSOR, INDUCTIVE, 0.9MM, 10V-30V; Sensing Range Max:0.9mm; Thread Size - Metric:M8; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, INDUCTIVE, 0.9MM, 10V-30V; Sensing Range Max:0.9mm; Thread Size - Metric:M8; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 49X0823
Product Name Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1182EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details