multicomp PRO Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp MCPIP-T8L-001

Description
SENSOR, INDUCTIVE, 0.9MM, 10V-30V; Sensing Range Max:0.9mm; Thread Size - Metric:M8; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 0.9MM, 10V-30V; Sensing Range Max:0.9mm; Thread Size - Metric:M8; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp - 49X0821 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp
49X0821
Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp 49X0821
SENSOR, INDUCTIVE, 0.9MM, 10V-30V; Sensing Range Max:0.9mm; Thread Size - Metric:M8; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, INDUCTIVE, 0.9MM, 10V-30V; Sensing Range Max:0.9mm; Thread Size - Metric:M8; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 49X0821
Product Name Sensor, Inductive, 0.9Mm, 10V-30V; Sensing Range Max Multicomp
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1227LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093261 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details