multicomp PRO Sensor, Inductive, 0.8Mm, 10V-30V; Sensing Range Max Multicomp MCPIP-T5S-002

Description
SENSOR, INDUCTIVE, 0.8MM, 10V-30V; Sensing Range Max:0.8mm; Thread Size - Metric:M5; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 0.8MM, 10V-30V; Sensing Range Max:0.8mm; Thread Size - Metric:M5; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 0.8Mm, 10V-30V; Sensing Range Max Multicomp - 49X0820 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 0.8Mm, 10V-30V; Sensing Range Max Multicomp
49X0820
Sensor, Inductive, 0.8Mm, 10V-30V; Sensing Range Max Multicomp 49X0820
SENSOR, INDUCTIVE, 0.8MM, 10V-30V; Sensing Range Max:0.8mm; Thread Size - Metric:M5; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, INDUCTIVE, 0.8MM, 10V-30V; Sensing Range Max:0.8mm; Thread Size - Metric:M5; Sensor Output:PNP-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 49X0820
Product Name Sensor, Inductive, 0.8Mm, 10V-30V; Sensing Range Max Multicomp
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3144 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX4088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details